APEM Components, Inc. Panel Indicator, 14Mm, Red/grn/blue; Led Color Apem QRM145BZZRYG12E

Description
PANEL INDICATOR, 14MM, RED/GRN/BLUE; LED Color:Red, Yellow, Green; Mounting Hole Dia:14mm; Forward Current / Color:R 20mA, Y 20mA, G 20mA; Operating Voltage / Color:R 12V, Y 12V, G 12V; IP / NEMA Rating:IP67; MSL:- RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 14MM, RED/GRN/BLUE; LED Color:Red, Yellow, Green; Mounting Hole Dia:14mm; Forward Current / Color:R 20mA, Y 20mA, G 20mA; Operating Voltage / Color:R 12V, Y 12V, G 12V; IP / NEMA Rating:IP67; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 14Mm, Red/grn/blue; Led Color Apem - 14AC2308 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 14Mm, Red/grn/blue; Led Color Apem
14AC2308
Panel Indicator, 14Mm, Red/grn/blue; Led Color Apem 14AC2308
PANEL INDICATOR, 14MM, RED/GRN/BLUE; LED Color:Red, Yellow, Green; Mounting Hole Dia:14mm; Forward Current / Color:R 20mA, Y 20mA, G 20mA; Operating Voltage / Color:R 12V, Y 12V, G 12V; IP / NEMA Rating:IP67; MSL:- RoHS Compliant: Yes

PANEL INDICATOR, 14MM, RED/GRN/BLUE; LED Color:Red, Yellow, Green; Mounting Hole Dia:14mm; Forward Current / Color:R 20mA, Y 20mA, G 20mA; Operating Voltage / Color:R 12V, Y 12V, G 12V; IP / NEMA Rating:IP67; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Panel Mount Indicators
QRM145BZZRYG12E
LED Panel Mount Indicators QRM145BZZRYG12E
LED Panel Mount Indicators 12VDC R/Y/G LED 14mm Blk, Wire Pottd

LED Panel Mount Indicators 12VDC R/Y/G LED 14mm Blk, Wire Pottd

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 14AC2308 QRM145BZZRYG12E
Product Name Panel Indicator, 14Mm, Red/grn/blue; Led Color Apem LED Panel Mount Indicators
Lamp Type LED Lamps LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLHGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
RSL Radiant Stack Lights - RSL-Stack-Light - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
22 mm LED Metal Pilot Light - 2PLB4LB-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
4 suppliers
LED Signal and obstruction light with MIOL-LIOL - signal and obstruction light with led miol liol - BARTEC
Specs
Lamp Type LED Lamps
Rated Voltage 100 to 277 volts
Rated Average Light 55000 hours
View Details