Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTROMECHANICAL RELAYS
APEM COMPONENTS, INC.
QH19057YC -- 19MM HALO YLW BODY FROSTED LENS ROHS COMPLIANT APEM
APEM Components, Inc.
19Mm Halo Ylw Body Frosted Lens Rohs Compliant Apem
QH19057YC
Description
19MM HALO YLW BODY FROSTED LENS ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Description
19MM HALO YLW BODY FROSTED LENS ROHS COMPLIANT: YES
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
19Mm Halo Ylw Body Frosted Lens Rohs Compliant Apem
08AK7169
19Mm Halo Ylw Body Frosted Lens Rohs Compliant Apem
08AK7169
19MM HALO YLW BODY FROSTED LENS ROHS COMPLIANT: YES
19MM HALO YLW BODY FROSTED LENS ROHS COMPLIANT: YES
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Electromechanical Relays
Product Number
08AK7169
Product Name
19Mm Halo Ylw Body Frosted Lens Rohs Compliant Apem
Approvals
RoHS
Unlock Full Specs
to access all available technical data
Similar Products
Beckhoff Automation LLC
MR1310-0031-2242 | 3-channel relay, replaceable fuses, 230/277 V AC/10 A, residual current measurement, M12
View Details
TE Connectivity
Electromechanical Relays & Contactors
1-1415068-1
Specs
Approvals
EU ELV Compliant; RoHS
Operating Temp
-40 to 185 F (-40 to 85 C)
AC Voltage
400 volts
View Details
4
suppliers
Finder S.p.A. con unico socio
Modular Contactor, 2No + 2Nc 63A, 230V Ac/dc Coil, Agsno2 Contact, Mech. Indicator Rohs Compliant Finder
22.64.0.230.4610
Specs
Features
Visual Indicator
Approvals
RoHS
View Details
FCL Components America
Automotive Relays
FTR-B3-AUT
Specs
Relay Type
Automotive
Mounting
TH, SMT
View Details