Win Source Part Number: 1061535-QH16028GC
Category: Optoelectronics>Pane
Series: QH
Type: LED
Termination Style: Wire Leads - 7.87" (200.00mm)
Package: Bag
Ingress Protection: IP67
Voltage: 12V ~ 26.4V
Standard Package: 10
Ratings: DC
Panel Cutout Dimensions: 0.63" (16.00mm)
Lens Color: Green
Lens Transparency: Clear
Lamp Color: Green
Current: 4.2 ~ 20mA
Panel Cutout Shape: Round
Lens Style: Ring with Domed Top
Lens Size: 35.50mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: APEM Inc.
Other Names: 679-3848
Base Product Number: QH16028
16mm Halo,black body,green LED,12-24Vdc
"LED Panel Indicator Green Clear 12V ~ 26.4V 4.2 ~ 20mA Wire Leads - 7.87"" (200.00mm)"
LED Panel Mount Indicators 12-24VDC GRN LED 16MM HALO BLK IP67
| Win Source Electronics | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | QH16028GC | 1225547 | 679-3848-ND | QH16028GC |
| Product Name | Optoelectronics - Panel Indicators, Pilot Lights | Panel Mount Indicators | Panel Indicators, Pilot Lights | LED Panel Mount Indicators |
| LED Color | Green; Green | Green |