"LED Panel Indicator White Diffused 100° 2V 20mA Wire Leads - 7.87"" (200.00mm)"
LED Indicator 8mm Recessed 2VDC IP67
LED Panel Mount Indicators White LED 2VDC 8mm Shrt Wire IP67
| DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | 679-2741-ND | Q8R7CXXW02E | Q8R7CXXW02E |
| Product Name | Panel Indicators, Pilot Lights | LED Indication | LED Panel Mount Indicators |
| Lamp Type | LED Lamps | LED Lamps | LED Lamps |
| LED Color | White | ||
| Terminal Type | Wire Leads |