APEM Components, Inc. LED Indication Q8R7CXXR02E

Description
LED Indicator 8mm Recessed 2VDC IP67
Request a Quote Datasheet
Description
LED Indicator 8mm Recessed 2VDC IP67
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Q8R7CXXR02E - Powell Electronics, Inc.
Swedesboro, NJ, United States
LED Indication
Q8R7CXXR02E
LED Indication Q8R7CXXR02E
LED Indicator 8mm Recessed 2VDC IP67

LED Indicator 8mm Recessed 2VDC IP67

Buy Now
Panel Indicators, Pilot Lights - 679-2742-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
679-2742-ND
Panel Indicators, Pilot Lights 679-2742-ND
"LED Panel Indicator Red Diffused 100° 2V 20mA Wire Leads - 7.87"" (200.00mm)"

"LED Panel Indicator Red Diffused 100° 2V 20mA Wire Leads - 7.87"" (200.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Panel Mount Indicators
Q8R7CXXR02E
LED Panel Mount Indicators Q8R7CXXR02E
LED Panel Mount Indicators Red LED 2VDC 8mm Shrt Wire IP67

LED Panel Mount Indicators Red LED 2VDC 8mm Shrt Wire IP67

Buy Now

Technical Specifications

  Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number Q8R7CXXR02E 679-2742-ND Q8R7CXXR02E
Product Name LED Indication Panel Indicators, Pilot Lights LED Panel Mount Indicators
Lamp Type LED Lamps LED Lamps LED Lamps
Width 8 mm (0.3150 inch)
Rated Voltage 2 volts 2 volts
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EML.VRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
22mm Illum. Metal Selector Switch 3POS - 2ASL5LB-3-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
Incandescent Light Bulbs - 104654 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 5.84 mm (0.2299 inch)
View Details
PCB LED Indicators - 577223 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Green; Green
View Details
2 suppliers