LED Indicator 8mm Recessed Chrome bez RE
"LED Panel Indicator Red Diffused 100° 110V 6mA Wire Leads - 7.87"" (200.00mm)"
LED Panel Mount Indicators LED Indicator 8mm Recessed Chrome bez RED 110VAC IP67
| Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | Q8R3CXXHR110E | 679-2956-ND | Q8R3CXXHR110E |
| Product Name | LED Indication | Panel Indicators, Pilot Lights | LED Panel Mount Indicators |
| Lamp Type | LED Lamps | LED Lamps | LED Lamps |
| Width | 8 mm (0.3150 inch) | ||
| LED Color | Red | ||
| Terminal Type | Wire Leads |