LED Panel Indicator Yellow Diffused 100° 12V 20mA Solder Lug
LED Panel Mount Indicators LED Indicators, 8mm 12VDC, Yellow
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | 679-4083-ND | Q8R1CXXY12 |
| Product Name | Panel Indicators, Pilot Lights | LED Panel Mount Indicators |
| Lamp Type | LED Lamps | LED Lamps |
| LED Color | Yellow | |
| Terminal Type | Solder Terminals |