APEM Components, Inc. LED Indication Q8R1CXXG12E

Description
LED Indicator 8mm Recessed 12VDC IP67
Request a Quote Datasheet
Description
LED Indicator 8mm Recessed 12VDC IP67
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Q8R1CXXG12E - Powell Electronics, Inc.
Swedesboro, NJ, United States
LED Indication
Q8R1CXXG12E
LED Indication Q8R1CXXG12E
LED Indicator 8mm Recessed 12VDC IP67

LED Indicator 8mm Recessed 12VDC IP67

Buy Now
Panel Indicators, Pilot Lights - 679-1546-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
679-1546-ND
Panel Indicators, Pilot Lights 679-1546-ND
LED Panel Indicator Green Diffused 100° 12V 20mA Solder Lug

LED Panel Indicator Green Diffused 100° 12V 20mA Solder Lug

Buy Now Datasheet
Panel Mount Indicators - 2873768 - RS Components, Ltd.
Corby, Northants, United Kingdom
Panel Mount Indicators
2873768
Panel Mount Indicators 2873768
8mm green 12V LED Recess Ind solder/fast

8mm green 12V LED Recess Ind solder/fast

Supplier's Site
Sheung Wan, Hong Kong
LED Panel Mount Indicators
Q8R1CXXG12E
LED Panel Mount Indicators Q8R1CXXG12E
LED Panel Mount Indicators INDICATOR 12V 8MM RECESSED GRN

LED Panel Mount Indicators INDICATOR 12V 8MM RECESSED GRN

Buy Now

Technical Specifications

  Powell Electronics, Inc. DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number Q8R1CXXG12E 679-1546-ND 2873768 Q8R1CXXG12E
Product Name LED Indication Panel Indicators, Pilot Lights Panel Mount Indicators LED Panel Mount Indicators
Lamp Type LED Lamps LED Lamps LED Lamps
Width 8 mm (0.3150 inch)
Rated Voltage 12 volts 12 volts
LED Color Green Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 486-3650-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Green
Terminal Type Solder Terminals
View Details
Incandescent Light Bulbs - 106290 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 9 mm (0.3543 inch)
View Details
E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EMLH.VGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 6 mm (0.2362 inch)
View Details
Illuminating seal - ME-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Rectangular design, MSE
Voltage type DC DC
View Details