LED Indicator 8mm Recessed 2VDC IP67
LED PNL IND BLUE DIFF 5MM SLDR
| Powell Electronics, Inc. | DigiKey | |
|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | Q8R1CXXB02E | 679-Q8R1CXXB02E-ND |
| Product Name | LED Indication | Panel Indicators, Pilot Lights |
| Lamp Type | LED Lamps | LED Lamps |
| Width | 8 mm (0.3150 inch) | |
| Rated Voltage | 2 volts | 1.8 to 3.3 volts |
| LED Color | Blue |