"LED Panel Indicator White Diffused 100° 2V 20mA Wire Leads - 7.87"" (200.00mm)"
LED Indicator 8mm Prominent 2VDC IP67
| DigiKey | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | 679-2726-ND | Q8P7CXXW02E |
| Product Name | Panel Indicators, Pilot Lights | LED Indication |
| Lamp Type | LED Lamps | LED Lamps |
| LED Color | White | |
| Terminal Type | Wire Leads |