LED Indicator 8mm Prominent 2VDC IP67
LED Panel Mount Indicators Bright Blu LED 12VDC 8mm Shrt Wire IP67
| Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | Q8P7CXXSB12E | Q8P7CXXSB12E |
| Product Name | LED Indication | LED Panel Mount Indicators |
| Lamp Type | LED Lamps | LED Lamps |