LED Indicator 8mm Prominent 2VDC IP67
"LED Panel Indicator Yellow Diffused 100° 2V 20mA Wire Leads - 7.87"" (200.00mm)"
LED Panel Mount Indicators LED Indicator 8mm Prominent 2VDC IP67
| Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | Q8P7BXXY02E | 679-2718-ND | Q8P7BXXY02E |
| Product Name | LED Indication | Panel Indicators, Pilot Lights | LED Panel Mount Indicators |
| Lamp Type | LED Lamps | LED Lamps | LED Lamps |
| Width | 8 mm (0.3150 inch) | ||
| Rated Voltage | 2 volts | 2 volts |