Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTROMECHANICAL RELAYS
APEM COMPONENTS, INC.
Q8P7BXXG24E -- LED INDICATOR 8MM ROHS COMPLIANT APEM
APEM Components, Inc.
Led Indicator 8Mm Rohs Compliant Apem
Q8P7BXXG24E
Description
LED INDICATOR 8MM ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Description
LED INDICATOR 8MM ROHS COMPLIANT: YES
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Led Indicator 8Mm Rohs Compliant Apem
29Y2322
Led Indicator 8Mm Rohs Compliant Apem
29Y2322
LED INDICATOR 8MM ROHS COMPLIANT: YES
LED INDICATOR 8MM ROHS COMPLIANT: YES
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Electromechanical Relays
Product Number
29Y2322
Product Name
Led Indicator 8Mm Rohs Compliant Apem
Features
Visual Indicator
Unlock Full Specs
to access all available technical data
Similar Products
Midwest Motion Products, Inc.
Relays
MMP-RLY-MT-8A
Specs
Relay Type
Automotive; High Voltage Relay
Operating Temp
14 to 140 F (-10 to 60 C)
View Details
Finder S.p.A. con unico socio
4 Step Impulse/latching Relay, Dpst-No 10A, 12V Ac Coil, Agni Contact Rohs Compliant Finder
26.08.8.012.0000
Specs
Approvals
RoHS
View Details
Altech Corp.
Safety Relays
56.OA03.0644C
Specs
Mounting
Socket or Plug-in Style
NO
1
NC
1
View Details
3
suppliers
Churod Americas, Inc.
10A Miniature Power Relay
CHA Series
Specs
Relay Type
General
Mounting
PCBoard
Poles
Single Pole (SP)
View Details