LED Indicator 8mm Prominent Chrome bez G
LED Panel Mount Indicators LED Indicator 8mm Prominent Chrome bez GREEN 120V IP67 36 inch wires
| Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | Q8P3CXXHG120EX0507 | Q8P3CXXHG120EX0507 |
| Product Name | LED Indication | LED Panel Mount Indicators |
| Lamp Type | LED Lamps | LED Lamps |