LED Indicator 8mm Prominent 2VDC IP67
LED PNL IND GRN/RED DIFF 5MM LDS
LED Panel Mount Indicators 8mm 2VDC Red/Grn LED no resistr Wire IP67
| Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | Q8P3BYYRG02E | 679-Q8P3BYYRG02E-ND | Q8P3BYYRG02E |
| Product Name | LED Indication | Panel Indicators, Pilot Lights | LED Panel Mount Indicators |
| Lamp Type | LED Lamps | LED Lamps | LED Lamps |
| Width | 8 mm (0.3150 inch) | ||
| Rated Voltage | 2 volts | 1.8 to 3.3 volts | |
| LED Color | Red; Green |