LED Indicator 8mm Prominent Black bez GR
"LED Panel Indicator Green Diffused 100° 110V 6mA Wire Leads - 7.87"" (200.00mm)"
LED Panel Mount Indicators LED Indicator 8mm Prominent Black bez GREEN 110VAC IP67
| Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | Q8P3BXXHG110E | 679-2964-ND | Q8P3BXXHG110E |
| Product Name | LED Indication | Panel Indicators, Pilot Lights | LED Panel Mount Indicators |
| Lamp Type | LED Lamps | LED Lamps | LED Lamps |
| Width | 8 mm (0.3150 inch) | ||
| LED Color | Green | ||
| Terminal Type | Wire Leads |