APEM Components, Inc. Panel Indicators, Pilot Lights Q8P3BXXG12E

Description
"LED Panel Indicator Green Diffused 100° 12V 20mA Wire Leads - 7.87"" (200.00mm)"
Request a Quote Datasheet
Description
"LED Panel Indicator Green Diffused 100° 12V 20mA Wire Leads - 7.87"" (200.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 679-2832-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
679-2832-ND
Panel Indicators, Pilot Lights 679-2832-ND
"LED Panel Indicator Green Diffused 100° 12V 20mA Wire Leads - 7.87"" (200.00mm)"

"LED Panel Indicator Green Diffused 100° 12V 20mA Wire Leads - 7.87"" (200.00mm)"

Buy Now Datasheet
LED Indication - Q8P3BXXG12E - Powell Electronics, Inc.
Swedesboro, NJ, United States
LED Indication
Q8P3BXXG12E
LED Indication Q8P3BXXG12E
LED Indicator 8mm Prominent 12VDC IP67

LED Indicator 8mm Prominent 12VDC IP67

Buy Now
Sheung Wan, Hong Kong
LED Panel Mount Indicators
Q8P3BXXG12E
LED Panel Mount Indicators Q8P3BXXG12E
LED Panel Mount Indicators Green LED 12VDC 8mm Wire IP67

LED Panel Mount Indicators Green LED 12VDC 8mm Wire IP67

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 679-2832-ND Q8P3BXXG12E Q8P3BXXG12E
Product Name Panel Indicators, Pilot Lights LED Indication LED Panel Mount Indicators
Lamp Type LED Lamps LED Lamps LED Lamps
LED Color Green
Terminal Type Wire Leads
Voltage type DC DC
Unlock Full Specs
to access all available technical data

Similar Products

R program - RME - Illuminated signal - RMEFGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
Incandescent Light Bulbs - 105118 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 10.5 mm (0.4134 inch)
View Details
22mm Illum. Metal Selector Switch 3PSR - 2ASL8LB-4-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details