APEM Components, Inc. LED Indication Q8P2BXXG24E

Description
LED Indicator 8mm Prominent 24VDC IP67
Request a Quote
Description
LED Indicator 8mm Prominent 24VDC IP67
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Q8P2BXXG24E - Powell Electronics, Inc.
Swedesboro, NJ, United States
LED Indication
Q8P2BXXG24E
LED Indication Q8P2BXXG24E
LED Indicator 8mm Prominent 24VDC IP67

LED Indicator 8mm Prominent 24VDC IP67

Buy Now
Sheung Wan, Hong Kong
LED Panel Mount Indicators
Q8P2BXXG24E
LED Panel Mount Indicators Q8P2BXXG24E
LED Panel Mount Indicators Green LED 24VDC 8mm Pins IP67

LED Panel Mount Indicators Green LED 24VDC 8mm Pins IP67

Buy Now

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number Q8P2BXXG24E Q8P2BXXG24E
Product Name LED Indication LED Panel Mount Indicators
Lamp Type LED Lamps LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

R program - RME - Illuminated signal - RMEHWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 11 mm (0.4331 inch)
View Details
Incandescent Light Bulbs - 105130 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 10.5 mm (0.4134 inch)
View Details
Panel Indicators, Pilot Lights - 486-3904-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Green
Terminal Type Solder Terminals
View Details
22mm Illum. Metal Selector Switch 2PSR - 2ASL5LB-2-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details