LED Indicator 8mm Prominent Tri-Color 2V
LED Panel Mount Indicators LED Indicator 8mm Prominent Tri-Color 2VDC
| Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | Q8P1GZZRYG02E | Q8P1GZZRYG02E |
| Product Name | LED Indication | LED Panel Mount Indicators |
| Lamp Type | LED Lamps | LED Lamps |