APEM Components, Inc. Panel Indicators, Pilot Lights Q8P1CXXY24E

Description
LED Panel Indicator Yellow Diffused 100° 24V 20mA Solder Lug
Request a Quote Datasheet
Description
LED Panel Indicator Yellow Diffused 100° 24V 20mA Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 679-1537-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
679-1537-ND
Panel Indicators, Pilot Lights 679-1537-ND
LED Panel Indicator Yellow Diffused 100° 24V 20mA Solder Lug

LED Panel Indicator Yellow Diffused 100° 24V 20mA Solder Lug

Buy Now Datasheet
Panel Mount Indicators - 2873767 - RS Components, Ltd.
Corby, Northants, United Kingdom
Panel Mount Indicators
2873767
Panel Mount Indicators 2873767
8mm yellow 24V LED Prominent Ind solder/

8mm yellow 24V LED Prominent Ind solder/

Supplier's Site
LED Indication - Q8P1CXXY24E - Powell Electronics, Inc.
Swedesboro, NJ, United States
LED Indication
Q8P1CXXY24E
LED Indication Q8P1CXXY24E
LED Indicator 8mm Prominent 24VDC IP67

LED Indicator 8mm Prominent 24VDC IP67

Buy Now
Sheung Wan, Hong Kong
LED Panel Mount Indicators
Q8P1CXXY24E
LED Panel Mount Indicators Q8P1CXXY24E
LED Panel Mount Indicators 24V Yellow Prominent

LED Panel Mount Indicators 24V Yellow Prominent

Buy Now

Technical Specifications

  DigiKey RS Components, Ltd. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 679-1537-ND 2873767 Q8P1CXXY24E Q8P1CXXY24E
Product Name Panel Indicators, Pilot Lights Panel Mount Indicators LED Indication LED Panel Mount Indicators
Lamp Type LED Lamps LED Lamps LED Lamps
LED Color Yellow Yellow; Yellow
Terminal Type Solder Terminals
Voltage type DC DC
Unlock Full Specs
to access all available technical data

Similar Products

LP57 StreamLine® Mini LED Beacons Series - LP57-024A-Q - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Amber
Height 55.88 mm (2.2 inch)
View Details
22mm Illum. Metal Selector Switch 3PSRR - 2ASL1LB-5-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details