APEM Components, Inc. Panel Indicators, Pilot Lights Q8P1CXXY110E

Description
LED Panel Indicator Yellow Diffused 100° 110V 6mA Solder Lug
Request a Quote Datasheet
Description
LED Panel Indicator Yellow Diffused 100° 110V 6mA Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 679-1542-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
679-1542-ND
Panel Indicators, Pilot Lights 679-1542-ND
LED Panel Indicator Yellow Diffused 100° 110V 6mA Solder Lug

LED Panel Indicator Yellow Diffused 100° 110V 6mA Solder Lug

Buy Now Datasheet
LED Indication - Q8P1CXXY110E - Powell Electronics, Inc.
Swedesboro, NJ, United States
LED Indication
Q8P1CXXY110E
LED Indication Q8P1CXXY110E
LED Indicator 8mm Prominent 110VAC IP67

LED Indicator 8mm Prominent 110VAC IP67

Buy Now
Sheung Wan, Hong Kong
LED Panel Mount Indicators
Q8P1CXXY110E
LED Panel Mount Indicators Q8P1CXXY110E
LED Panel Mount Indicators INDICATOR 110V 8MM PROMINENT YEL

LED Panel Mount Indicators INDICATOR 110V 8MM PROMINENT YEL

Buy Now

Technical Specifications

  DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 679-1542-ND Q8P1CXXY110E Q8P1CXXY110E
Product Name Panel Indicators, Pilot Lights LED Indication LED Panel Mount Indicators
Lamp Type LED Lamps LED Lamps LED Lamps
LED Color Yellow
Terminal Type Solder Terminals
Voltage type AC AC
Unlock Full Specs
to access all available technical data

Similar Products

N program - NME - Illuminated signal - NMEBL -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
22mm Illuminated Projecting Push Button - 2ALP7LB-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details
LP57 StreamLine® Mini LED Beacons Series - LP57-024G-Q - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Green; Green
Height 55.88 mm (2.2 inch)
View Details