LED Indicator 8mm Prominent 12VDC IP67
LED Panel Indicator White Diffused 100° 12V 20mA Solder Lug
LED Panel Mount Indicators INDICATOR 12V 8MM PROMINENT WHT
| Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | Q8P1CXXW12E | 679-1534-ND | Q8P1CXXW12E |
| Product Name | LED Indication | Panel Indicators, Pilot Lights | LED Panel Mount Indicators |
| Lamp Type | LED Lamps | LED Lamps | LED Lamps |
| Width | 8 mm (0.3150 inch) | ||
| Rated Voltage | 12 volts | 12 volts | |
| LED Color | White |