LED Panel Indicator Red Diffused 100° 24V 20mA Solder Lug
LED Indicator 8mm Prominent 24VDC IP67
8mm red 24V LED Prominent Ind solder/fas
LED Panel Mount Indicators 24V Red Prominent
| DigiKey | Powell Electronics, Inc. | Powell Electronics, Inc. | RS Components, Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | 679-1535-ND | Q8P1CXXR24E | Q8P1CXXR24E | 2873766 | Q8P1CXXR24E |
| Product Name | Panel Indicators, Pilot Lights | LED Indication | LED Indication | Panel Mount Indicators | LED Panel Mount Indicators |
| Lamp Type | LED Lamps | LED Lamps | LED Lamps | LED Lamps | |
| LED Color | Red | Red; Red | |||
| Terminal Type | Solder Terminals | ||||
| Voltage type DC | DC |