APEM Components, Inc. LED Indication Q8P1CXXHB24E

Description
LED Indicator 8mm Prominent Chrome Hyper
Request a Quote Datasheet
Description
LED Indicator 8mm Prominent Chrome Hyper
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Q8P1CXXHB24E - Powell Electronics, Inc.
Swedesboro, NJ, United States
LED Indication
Q8P1CXXHB24E
LED Indication Q8P1CXXHB24E
LED Indicator 8mm Prominent Chrome Hyper

LED Indicator 8mm Prominent Chrome Hyper

Buy Now
Panel Indicators, Pilot Lights - 679-3713-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
679-3713-ND
Panel Indicators, Pilot Lights 679-3713-ND
"LED Panel Indicator Blue Diffused 24V 20mA Quick Connect - 0.110"" (2.8mm)"

"LED Panel Indicator Blue Diffused 24V 20mA Quick Connect - 0.110"" (2.8mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Panel Mount Indicators
Q8P1CXXHB24E
LED Panel Mount Indicators Q8P1CXXHB24E
LED Panel Mount Indicators LED Indicator 8mm Prominent Chrome Hyper Blue 24VDC IP67

LED Panel Mount Indicators LED Indicator 8mm Prominent Chrome Hyper Blue 24VDC IP67

Buy Now

Technical Specifications

  Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number Q8P1CXXHB24E 679-3713-ND Q8P1CXXHB24E
Product Name LED Indication Panel Indicators, Pilot Lights LED Panel Mount Indicators
Lamp Type LED Lamps LED Lamps LED Lamps
Width 8 mm (0.3150 inch)
LED Color Blue
Terminal Type Quick Connect / Blade
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lamps - 104761 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color Orange; Orange
Width 10 mm (0.3937 inch)
Rated Average Light 50000 hours
View Details
22mm Illum. Metal Selector Switch 3POS - 2ASL4LB-3-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
N program - NML - Illuminated signal - NMLBL -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details