LED Panel Indicator Green Diffused 100° 24V 20mA Solder Lug
8mm green 24V LED Prominent Ind solder/f
LED Indicator 8mm Prominent 24VDC IP67
LED Panel Mount Indicators 24V Green Prominent
| DigiKey | RS Components, Ltd. | Powell Electronics, Inc. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | 679-1536-ND | 2873762 | Q8P1CXXG24E | Q8P1CXXG24E | Q8P1CXXG24E |
| Product Name | Panel Indicators, Pilot Lights | Panel Mount Indicators | LED Indication | LED Indication | LED Panel Mount Indicators |
| Lamp Type | LED Lamps | LED Lamps | LED Lamps | LED Lamps | |
| LED Color | Green | Green; Green | |||
| Terminal Type | Solder Terminals | ||||
| Voltage type DC | DC |