LED Indicator 8mm Prominent Tri-Color12V
LED Panel Indicator Green, Red, Yellow Diffused 100° 24V Green, 24V Red, 24V Yellow 20mA Green, 20mA Red, 20mA Yellow Solder Lug
LED Panel Mount Indicators INDICATOR 12V 8MM PROM R/Y/G
Multicolour Panel Indicators, Red, Yellow, Green, 8 mm, R 20mA, Y 20mA, G 20mA, R 12V, Y 12V, G 12V RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | Q8P1BZZRYG12E | 679-1577-ND | Q8P1BZZRYG12E | 58Y5134 |
| Product Name | LED Indication | Panel Indicators, Pilot Lights | LED Panel Mount Indicators | Multicolour Panel Indicators, Red, Yellow, Green, 8 Mm, R 20Ma, Y 20Ma, G 20Ma, R 12V, Y 12V, G 12V Rohs Compliant Apem |
| Lamp Type | LED Lamps | LED Lamps | LED Lamps | LED Lamps |
| Width | 8 mm (0.3150 inch) | |||
| Rated Voltage | 12 volts | 24 volts | ||
| LED Color | Red; Yellow; Green |