APEM Components, Inc. LED Indication Q8P1BXXW110E

Description
LED Indicator 8mm Prominent 110VAC IP67
Request a Quote Datasheet
Description
LED Indicator 8mm Prominent 110VAC IP67
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Q8P1BXXW110E - Powell Electronics, Inc.
Swedesboro, NJ, United States
LED Indication
Q8P1BXXW110E
LED Indication Q8P1BXXW110E
LED Indicator 8mm Prominent 110VAC IP67

LED Indicator 8mm Prominent 110VAC IP67

Buy Now
Panel Indicators, Pilot Lights - 679-1499-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
679-1499-ND
Panel Indicators, Pilot Lights 679-1499-ND
LED Panel Indicator White Diffused 100° 110V 6mA Solder Lug

LED Panel Indicator White Diffused 100° 110V 6mA Solder Lug

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Panel Mount Indicators
Q8P1BXXW110E
LED Panel Mount Indicators Q8P1BXXW110E
LED Panel Mount Indicators INDICATOR 110V 8MM PROMINENT WHT

LED Panel Mount Indicators INDICATOR 110V 8MM PROMINENT WHT

Buy Now

Technical Specifications

  Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number Q8P1BXXW110E 679-1499-ND Q8P1BXXW110E
Product Name LED Indication Panel Indicators, Pilot Lights LED Panel Mount Indicators
Lamp Type LED Lamps LED Lamps LED Lamps
Width 8 mm (0.3150 inch)
Rated Voltage 110 volts 110 volts
LED Color White
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
LP3L StreamLine® Low Profile LED Lights - LP3PL-024B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Blue; Blue
Terminal Type 1/2-Inch NPT Pipe
View Details
22mm Illum. Metal Selector Switch 3POS - 2ASL5LB-3-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
LED Signal and obstruction light with MIOL-LIOL - signal and obstruction light with led miol liol - BARTEC
Specs
Lamp Type LED Lamps
Rated Voltage 100 to 277 volts
Rated Average Light 55000 hours
View Details