APEM Components, Inc. LED Indication Q8P1BXXG02E

Description
LED Indicator 8mm Prominent 2VDC IP67
Request a Quote
Description
LED Indicator 8mm Prominent 2VDC IP67
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Q8P1BXXG02E - Powell Electronics, Inc.
Swedesboro, NJ, United States
LED Indication
Q8P1BXXG02E
LED Indication Q8P1BXXG02E
LED Indicator 8mm Prominent 2VDC IP67

LED Indicator 8mm Prominent 2VDC IP67

Buy Now
Sheung Wan, Hong Kong
LED Panel Mount Indicators
Q8P1BXXG02E
LED Panel Mount Indicators Q8P1BXXG02E
LED Panel Mount Indicators Green LED 2VDC 8mm Sldr Lug IP67

LED Panel Mount Indicators Green LED 2VDC 8mm Sldr Lug IP67

Buy Now

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number Q8P1BXXG02E Q8P1BXXG02E
Product Name LED Indication LED Panel Mount Indicators
Lamp Type LED Lamps LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Illuminating seal - ME-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Rectangular design, MSE
Voltage type DC DC
View Details
22 mm Plastic Pilot Light - 3PLBR7L-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
2 suppliers
Incandescent Light Bulbs - 105196 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 4.14 mm (0.1630 inch)
View Details
E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EMLH.VRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 6 mm (0.2362 inch)
View Details