APEM Components, Inc.
LED Indication
Q8F7BXXR12E
Description
LED INDICATOR 8MM
Request a Quote
Email Supplier
Description
LED INDICATOR 8MM
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Pilot Lights and Indicator Lights |
|
Product Number
|
Q8F7BXXR12E |
|
Product Name
|
LED Indication |
|
Lamp Type
|
LED Lamps
|
Unlock Full Specs
to access all available technical data
Similar Products
LED Color
Orange; Orange
Width
10 mm (0.3937 inch)
Rated Average Light
50000 hours
View Details
Lamp Type
LED Lamps
LED Color
Red; Green; Blue
Terminal Type
Solder Terminals
View Details
Lamp Type
LED Lamps
LED Color
Yellow
Applications
General Industrial
View Details