"LED Panel Indicator Red Diffused 100° 2V 20mA Wire Leads - 7.87"" (200.00mm)"
LED Indicator 8mm Flush Red 2VDC IP67
LED Panel Mount Indicators LED Indicators, 8mm 2VDC, Red
| DigiKey | Powell Electronics, Inc. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | 679-4072-ND | Q8F7BXXR02E | Q8F7BXXR02E | Q8F7BXXR02E |
| Product Name | Panel Indicators, Pilot Lights | LED Indication | LED Indication | LED Panel Mount Indicators |
| Lamp Type | LED Lamps | LED Lamps | LED Lamps | LED Lamps |
| LED Color | Red | Red | ||
| Terminal Type | Wire Leads |