APEM Components, Inc. Led Panel Indicator, 8Mm, Red/yel/grn Rohs Compliant Apem Q8F5CZZRYG02E

Description
LED PANEL INDICATOR, 8MM, RED/YEL/GRN ROHS COMPLIANT: YES
Description
LED PANEL INDICATOR, 8MM, RED/YEL/GRN ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The LED Panel Indicator, part number 65AH9663, is an 8 mm panel mount indicator available in red, yellow, and green colors. It features a 5 mm colored diffused epoxy lens and offers various bezel styles including prominent, recessed, and flush. The indicator is designed with solder lug/faston terminals or wire terminations, with a maximum panel thickness of 7 mm. It has an IP67 sealing option, making it suitable for harsh environments, and operates within a temperature range of -30 °C to +65 °C for the rear plastic body, and -40 °C to +85 °C for the rear epoxy body. The maximum reverse voltage is 5 V, and the viewing angle varies from 30° to 100° depending on the model. The product boasts a life expectancy of 100,000 hours and is constructed with a plated brass bezel available in chrome, black, or satin grey finishes, or a stainless steel bezel for the flush version. The LED intensity varies by color, with super bright options available, and it operates at various voltages including 6 VDC, 12 VDC, 24 VDC, and AC voltages of 110 VAC and 220 VAC. This indicator is RoHS compliant, making it suitable for environmentally conscious projects.

Datasheet Summary
Powered by GS/AI

The LED Panel Indicator, part number 65AH9663, is an 8 mm panel mount indicator available in red, yellow, and green colors. It features a 5 mm colored diffused epoxy lens and offers various bezel styles including prominent, recessed, and flush. The indicator is designed with solder lug/faston terminals or wire terminations, with a maximum panel thickness of 7 mm. It has an IP67 sealing option, making it suitable for harsh environments, and operates within a temperature range of -30 °C to +65 °C for the rear plastic body, and -40 °C to +85 °C for the rear epoxy body. The maximum reverse voltage is 5 V, and the viewing angle varies from 30° to 100° depending on the model. The product boasts a life expectancy of 100,000 hours and is constructed with a plated brass bezel available in chrome, black, or satin grey finishes, or a stainless steel bezel for the flush version. The LED intensity varies by color, with super bright options available, and it operates at various voltages including 6 VDC, 12 VDC, 24 VDC, and AC voltages of 110 VAC and 220 VAC. This indicator is RoHS compliant, making it suitable for environmentally conscious projects.

Suppliers

Company
Product
Description
Supplier Links
Led Panel Indicator, 8Mm, Red/yel/grn Rohs Compliant Apem - 65AH9663 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Indicator, 8Mm, Red/yel/grn Rohs Compliant Apem
65AH9663
Led Panel Indicator, 8Mm, Red/yel/grn Rohs Compliant Apem 65AH9663
LED PANEL INDICATOR, 8MM, RED/YEL/GRN ROHS COMPLIANT: YES

LED PANEL INDICATOR, 8MM, RED/YEL/GRN ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 65AH9663
Product Name Led Panel Indicator, 8Mm, Red/yel/grn Rohs Compliant Apem
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Light Bulbs - 104525 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 5.84 mm (0.2299 inch)
View Details
22mm Illum. Metal Selector Switch 2PSR - 2ASL8LB-2-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
R program - RML - Illuminated signal - RMLFRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details