Q-Series 8mm panel mounting LED indicator with flush bezel, short body pins, bright chrome finish, yellow illumination, 12VDC operating voltage, and IP67 sealing. Operates at 20mA with a luminous intensity of 6mcd in flush mounts. Rated for operating temperatures from -40°C to +85°C with a life expectancy of 100,000 hours. Forward voltage is 2.1V. Supplied with fixing nut and spring washer. UL recognized component.
LED PANEL MOUNT INDICATOR, BRIGHT CHROME BEZEL, YELLOW, 8 MM, 12 VDC, 20 MA, 6 MCD, IP67 ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 05W8470 |
| Product Name | Led Panel Mount Indicator, Bright Chrome Bezel, Yellow, 8 Mm, 12 Vdc, 20 Ma, 6 Mcd, Ip67 Rohs Compliant Apem |
| Mounting | Panel |