"LED Panel Indicator Red Diffused 100° 24V 20mA Wire Leads - 7.87"" (200.00mm)"
LED Indicator 8mm Flush 24VDC IP67
LED Panel Mount Indicators Red LED 24VDC 8mm Wire IP67
| DigiKey | Powell Electronics, Inc. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | 679-2822-ND | Q8F3CXXR24E | Q8F3CXXR24E | Q8F3CXXR24E |
| Product Name | Panel Indicators, Pilot Lights | LED Indication | LED Indication | LED Panel Mount Indicators |
| Lamp Type | LED Lamps | LED Lamps | LED Lamps | LED Lamps |
| LED Color | Red | |||
| Terminal Type | Wire Leads | |||
| Voltage type DC | DC |