LED indicator 8mm Flush Chrome bez 220VA
LED Panel Mount Indicators LED indicator 8mm Flush Chrome bez 220VAC IP67
| Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | Q8F3CXXHR220E | Q8F3CXXHR220E |
| Product Name | LED Indication | LED Panel Mount Indicators |
| Lamp Type | LED Lamps | LED Lamps |