APEM Components, Inc. LED Indication Q8F3CXXG12E

Description
LED Indicator 8mm Flush 12VDC IP67
Request a Quote Datasheet
Description
LED Indicator 8mm Flush 12VDC IP67
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Q8F3CXXG12E - Powell Electronics, Inc.
Swedesboro, NJ, United States
LED Indication
Q8F3CXXG12E
LED Indication Q8F3CXXG12E
LED Indicator 8mm Flush 12VDC IP67

LED Indicator 8mm Flush 12VDC IP67

Buy Now
Panel Indicators, Pilot Lights - 679-2827-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
679-2827-ND
Panel Indicators, Pilot Lights 679-2827-ND
"LED Panel Indicator Green Diffused 100° 12V 20mA Wire Leads - 7.87"" (200.00mm)"

"LED Panel Indicator Green Diffused 100° 12V 20mA Wire Leads - 7.87"" (200.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Panel Mount Indicators
Q8F3CXXG12E
LED Panel Mount Indicators Q8F3CXXG12E
LED Panel Mount Indicators Green LED 12VDC 8mm Wire IP67

LED Panel Mount Indicators Green LED 12VDC 8mm Wire IP67

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number Q8F3CXXG12E 679-2827-ND Q8F3CXXG12E
Product Name LED Indication Panel Indicators, Pilot Lights LED Panel Mount Indicators
Lamp Type LED Lamps LED Lamps LED Lamps
Width 8 mm (0.3150 inch)
Rated Voltage 12 volts 12 volts
LED Color Green
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EMLH.VWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 6 mm (0.2362 inch)
View Details
22 mm Plastic Pilot Light - 3PLBR1L-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
2 suppliers
Panel Mount Indicators - 1302267 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Green; Green
Terminal Type Wire Leads; Lead wires
View Details
Panel Indicators, Pilot Lights - 486-4265-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Yellow
Terminal Type Solder Terminals
View Details