Q-SERIES 8mm panel mounting LED indicator with flush bezel, short body pins, black chrome finish, white LED, 24VDC operating voltage, 20mA current, 25mcd luminous intensity, and IP67 sealing. Forward voltage is 3.8V, viewing angle is 100°, life expectancy is 100,000 hours, and operating temperature range is -40 to +85°C. Supplied with fixing nut and spring washer. UL recognised component.
LED Panel Mount Indicator, Black Chrome Bezel, White, 8 mm, 24 VDC, 20 mA, 25 mcd, IP67 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 05W8455 |
| Product Name | Led Panel Mount Indicator, Black Chrome Bezel, White, 8 Mm, 24 Vdc, 20 Ma, 25 Mcd, Ip67 Rohs Compliant Apem |
| Mounting | Panel |