LED PNL IND GREEN DIFF 5MM LEADS
LED Indicator 8mm Flush Hyper Green 28VD
LED Panel Mount Indicators LED Indicator 8mm Flush Hyper Green 28VDC IP67
| DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | 679-Q8F3BXXHG28E-ND | Q8F3BXXHG28E | Q8F3BXXHG28E |
| Product Name | Panel Indicators, Pilot Lights | LED Indication | LED Panel Mount Indicators |
| Lamp Type | LED Lamps | LED Lamps | LED Lamps |
| LED Color | Green | Green | |
| Terminal Type | Wire Leads | ||
| Voltage type DC | DC |