LED Panel Indicator Yellow Diffused 100° 110V 6mA Solder Lug
LED Indicator 8mm Flush 110VAC IP67
LED Panel Mount Indicators INDICATOR 110V 8MM FLUSH YELLOW
| DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | 679-1572-ND | Q8F1CXXY110E | Q8F1CXXY110E |
| Product Name | Panel Indicators, Pilot Lights | LED Indication | LED Panel Mount Indicators |
| Lamp Type | LED Lamps | LED Lamps | LED Lamps |
| LED Color | Yellow | ||
| Terminal Type | Solder Terminals | ||
| Voltage type AC | AC |