LED Panel Indicator Blue Diffused 100° 12V 20mA Solder Lug
Win Source Part Number: 1379549-Q8F1CXXB12E
Category: Optoelectronics - Panel Indicators, Pilot Lights
Fake Threat In the Open Market: 46 pct.
Type: LED
MSL Level: 1 (Unlimited)
Mfr: APEM Inc.
Series: Q8
Package: Bulk
Product Status: Active
Base Product Number: Q8F1CXXB
HTSUS: 8541.41.0000
Ratings: DC
REACH Status: REACH Unaffected
ECCN: EAR99
Ingress Protection: IP67
Termination Style: Solder Lug
Panel Cutout Dimensions: 0.31" (7.87mm)
Lens Color: Blue
Lens Transparency: Diffused
Millicandela Rating: 200mcd
Lens Style: Round with Flat Top
Lens Size: 5mm, T-1 3/4
Viewing Angle: 100°
Current: 20mA
Voltage: 12V
Lamp Color: Blue
Panel Cutout Shape: Round
LED Indicator 8mm Flush 12VDC IP67
LED Panel Mount Indicators INDICATOR 12V 8MM FLUSH BLUE
| DigiKey | Win Source Electronics | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | 679-1563-ND | Q8F1CXXB12E | Q8F1CXXB12E | Q8F1CXXB12E |
| Product Name | Panel Indicators, Pilot Lights | Optoelectronics - Panel Indicators, Pilot Lights | LED Indication | LED Panel Mount Indicators |
| Lamp Type | LED Lamps | LED Lamps | LED Lamps | |
| LED Color | Blue | |||
| Terminal Type | Solder Terminals | |||
| Voltage type DC | DC |