APEM Components, Inc. LED Indication Q8F1BZZRYG12E

Description
LED Indicator 8mm Flush Tri Color 12VDC
Request a Quote Datasheet
Description
LED Indicator 8mm Flush Tri Color 12VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Q8F1BZZRYG12E - Powell Electronics, Inc.
Swedesboro, NJ, United States
LED Indication
Q8F1BZZRYG12E
LED Indication Q8F1BZZRYG12E
LED Indicator 8mm Flush Tri Color 12VDC

LED Indicator 8mm Flush Tri Color 12VDC

Buy Now
Sheung Wan, Hong Kong
LED Panel Mount Indicators
Q8F1BZZRYG12E
LED Panel Mount Indicators Q8F1BZZRYG12E
LED Panel Mount Indicators Red/Ylw/Grn LED 8mm 12VDC Sldr Lug IP67

LED Panel Mount Indicators Red/Ylw/Grn LED 8mm 12VDC Sldr Lug IP67

Buy Now Datasheet
Panel Indicator, 8Mm, Red/yell/grn, 12V; Led Color Apem - 05W8427 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 8Mm, Red/yell/grn, 12V; Led Color Apem
05W8427
Panel Indicator, 8Mm, Red/yell/grn, 12V; Led Color Apem 05W8427
PANEL INDICATOR, 8MM, RED/YELL/GRN, 12V; LED Color:Red, Yellow, Green; Mounting Hole Dia:8mm; Forward Current / Color:R 20mA, Y 20mA, G 20mA; Operating Voltage / Color:R 12V, Y 12V, G 12V; IP / NEMA Rating:IP67; MSL:- RoHS Compliant: Yes

PANEL INDICATOR, 8MM, RED/YELL/GRN, 12V; LED Color:Red, Yellow, Green; Mounting Hole Dia:8mm; Forward Current / Color:R 20mA, Y 20mA, G 20mA; Operating Voltage / Color:R 12V, Y 12V, G 12V; IP / NEMA Rating:IP67; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number Q8F1BZZRYG12E Q8F1BZZRYG12E 05W8427
Product Name LED Indication LED Panel Mount Indicators Panel Indicator, 8Mm, Red/yell/grn, 12V; Led Color Apem
Lamp Type LED Lamps LED Lamps LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EML.VGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
MSL MicroStat Status Indicators - MSL2-024AB - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Flash Lamp Flash Lamp
LED Color Blue; Amber, Blue
Terminal Type 3/4-Inch Pipe,Surface
View Details
Panel Indicators, Pilot Lights - 360-3159-ND - DigiKey
Specs
Lamp Type Incandescent Lamps
Rated Voltage 24 volts
Rated Current 0.0250 amps
View Details
2 suppliers