The Q8 series consists of Ø8 mm panel mount LED indicators with a flush bezel, solder lug/Faston terminals, and a black bezel finish. The part uses a red LED with no integral resistor, operates at 6 VDC with a forward voltage of 2.0 V, and draws a maximum current of 20 mA. It has a luminous intensity of 80 mcd (standard) or 5,000 mcd (super bright), and a viewing angle between 30° and 100°. The rear body is made of polycarbonate with a plated brass or stainless steel 316L bezel, offering an IP67 sealing option. Operating temperature ranges from -40°C to +85°C for the epoxy body variant. The maximum panel thickness is 7 mm, and the torque for mounting is 20 to 25 cNm. Life expectancy is 100,000 hours.
LED INDICATOR 8MM ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 05W8421 |
| Product Name | Led Indicator 8Mm Rohs Compliant Apem |
| Features | Visual Indicator |