APEM Components, Inc. Panel Indicators, Pilot Lights Q8F1BXXHB02E

Description
"LED Panel Indicator Blue Diffused 2V 20mA Quick Connect - 0.110"" (2.8mm)"
Request a Quote Datasheet
Description
"LED Panel Indicator Blue Diffused 2V 20mA Quick Connect - 0.110"" (2.8mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 679-3700-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
679-3700-ND
Panel Indicators, Pilot Lights 679-3700-ND
"LED Panel Indicator Blue Diffused 2V 20mA Quick Connect - 0.110"" (2.8mm)"

"LED Panel Indicator Blue Diffused 2V 20mA Quick Connect - 0.110"" (2.8mm)"

Buy Now Datasheet
LED Indication - Q8F1BXXHB02E - Powell Electronics, Inc.
Swedesboro, NJ, United States
LED Indication
Q8F1BXXHB02E
LED Indication Q8F1BXXHB02E
LED Indicator 8MM Flush Black Chrome Hyp

LED Indicator 8MM Flush Black Chrome Hyp

Buy Now
Optoelectronics - Panel Indicators, Pilot Lights - Q8F1BXXHB02E - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Panel Indicators, Pilot Lights
Q8F1BXXHB02E
Optoelectronics - Panel Indicators, Pilot Lights Q8F1BXXHB02E
Win Source Part Number: 1023264-Q8F1BXXHB02E Category: Optoelectronics>Pane l Indicators, Pilot Lights Series: Q8 Type: LED Termination Style: Quick Connect - 0.110" (2.8mm) Package: Tray Ingress Protection: IP67 Voltage: 2V Standard Package: 25 Ratings: Vf (Typ), If (Max) Panel Cutout Dimensions: 0.32" (8.13mm) Lens Color: Blue Lens Transparency: Diffused Lamp Color: Blue Current: 20mA Panel Cutout Shape: Round Lens Style: Round with Flat Top Lens Size: 9.40mm Dia ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: APEM Inc. Other Names: 679-3700 Base Product Number: Q8F1BXXHB

Win Source Part Number: 1023264-Q8F1BXXHB02E
Category: Optoelectronics>Panel Indicators, Pilot Lights
Series: Q8
Type: LED
Termination Style: Quick Connect - 0.110" (2.8mm)
Package: Tray
Ingress Protection: IP67
Voltage: 2V
Standard Package: 25
Ratings: Vf (Typ), If (Max)
Panel Cutout Dimensions: 0.32" (8.13mm)
Lens Color: Blue
Lens Transparency: Diffused
Lamp Color: Blue
Current: 20mA
Panel Cutout Shape: Round
Lens Style: Round with Flat Top
Lens Size: 9.40mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: APEM Inc.
Other Names: 679-3700
Base Product Number: Q8F1BXXHB

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Panel Mount Indicators
Q8F1BXXHB02E
LED Panel Mount Indicators Q8F1BXXHB02E
LED Panel Mount Indicators LED Indicator 8MM Flush Black Chrome Hyper Blue 2VDC (no resistor) IP67

LED Panel Mount Indicators LED Indicator 8MM Flush Black Chrome Hyper Blue 2VDC (no resistor) IP67

Buy Now

Technical Specifications

  DigiKey Powell Electronics, Inc. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 679-3700-ND Q8F1BXXHB02E Q8F1BXXHB02E Q8F1BXXHB02E
Product Name Panel Indicators, Pilot Lights LED Indication Optoelectronics - Panel Indicators, Pilot Lights LED Panel Mount Indicators
Lamp Type LED Lamps LED Lamps LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLHGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
22mm Illum. Metal Selector Switch 3POS - 2ASL6LB-3-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
PM22C Panel Mount 22mm Multifunctional LED Audible/Visual Combination Signals - PM22C-012-024A - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Amber
View Details
Specs
Lamp Type LED Lamps
View Details