APEM Components, Inc. Panel Mounting LED Indicator Q8 Series

Description
8mm panel mounting LED indicator 5mm coloured diffused epoxy lens or 5mm water clear super bright LEDs Bright chrome, black chrome or satin grey bezel finish Prominent, recessed and flush bezel styles 2VDC - 220VAC (2.8 x 0.8) terminals, pins or (200mm long) wire terminations IP67 sealing option (EN60529) Supplied with fixing nut and spring washer
Description
8mm panel mounting LED indicator 5mm coloured diffused epoxy lens or 5mm water clear super bright LEDs Bright chrome, black chrome or satin grey bezel finish Prominent, recessed and flush bezel styles 2VDC - 220VAC (2.8 x 0.8) terminals, pins or (200mm long) wire terminations IP67 sealing option (EN60529) Supplied with fixing nut and spring washer

Suppliers

Company
Product
Description
Supplier Links
Panel Mounting LED Indicator - Q8 Series - APEM Components, Inc.
Haverhill, MA, USA
Panel Mounting LED Indicator
Q8 Series
Panel Mounting LED Indicator Q8 Series
8mm panel mounting LED indicator 5mm coloured diffused epoxy lens or 5mm water clear super bright LEDs Bright chrome, black chrome or satin grey bezel finish Prominent, recessed and flush bezel styles 2VDC - 220VAC (2.8 x 0.8) terminals, pins or (200mm long) wire terminations IP67 sealing option (EN60529) Supplied with fixing nut and spring washer

8mm panel mounting LED indicator 5mm coloured diffused epoxy lens or 5mm water clear super bright LEDs Bright chrome, black chrome or satin grey bezel finish Prominent, recessed and flush bezel styles 2VDC - 220VAC (2.8 x 0.8) terminals, pins or (200mm long) wire terminations IP67 sealing option (EN60529) Supplied with fixing nut and spring washer

Supplier's Site

Technical Specifications

  APEM Components, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number Q8 Series
Product Name Panel Mounting LED Indicator
Lamp Type LED Lamps
Flash Lamp Flash Lamp (optional feature)
LED Color Red; Yellow (optional feature); Green (optional feature); Blue (optional feature); White (optional feature); Tri / Bi-Color
Terminal Type Wire Leads; Solder Terminals (optional feature); Straight PC Pins (optional feature)
Width 8 mm (0.3150 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Light Bulbs - 105219 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 4.14 mm (0.1630 inch)
View Details
22 mm LED Metal Pilot Light - 2PLB8LB-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
2 suppliers
R program - RML - Illuminated signal - RMLFGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details