LED Indicator 6mm Recessed chrome bez YE
"LED Panel Indicator Yellow Diffused 100° 2V 20mA Wire Leads - 7.87"" (200.00mm)"
LED Panel Mount Indicators LED Indicator 6mm Recessed chrome bez YELLOW 2VDC IP67
| Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | Q6R7CXXY02E | 679-2775-ND | Q6R7CXXY02E |
| Product Name | LED Indication | Panel Indicators, Pilot Lights | LED Panel Mount Indicators |
| Lamp Type | LED Lamps | LED Lamps | LED Lamps |
| Width | 6 mm (0.2362 inch) | ||
| LED Color | Yellow |