"LED Panel Indicator Red Diffused 100° 2V 20mA Wire Leads - 7.87"" (200.00mm)"
LED Indicator 6mm Recessed chrome bez RE
LED Panel Mount Indicators LED Indicator 6mm Recessed chrome bez RED 2VDC IP67
| DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | 679-2777-ND | Q6R7CXXR02E | Q6R7CXXR02E |
| Product Name | Panel Indicators, Pilot Lights | LED Indication | LED Panel Mount Indicators |
| Lamp Type | LED Lamps | LED Lamps | LED Lamps |
| LED Color | Red | ||
| Terminal Type | Wire Leads |