LED Indicator 6mm Recessed 24VDC IP67
"LED Panel Indicator White Diffused 100° 24V 20mA Wire Leads - 7.87"" (200.00mm)"
| Powell Electronics, Inc. | DigiKey | |
|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | Q6R3CXXW24E | 679-2689-ND |
| Product Name | LED Indication | Panel Indicators, Pilot Lights |
| Lamp Type | LED Lamps | LED Lamps |
| Width | 6 mm (0.2362 inch) | |
| Rated Voltage | 24 volts | 24 volts |
| LED Color | White |