APEM Components, Inc. LED Indication Q6R1BXXR24E

Description
LED Indicator 6mm Recessed 24VDC IP67
Request a Quote Datasheet
Description
LED Indicator 6mm Recessed 24VDC IP67
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Q6R1BXXR24E - Powell Electronics, Inc.
Swedesboro, NJ, United States
LED Indication
Q6R1BXXR24E
LED Indication Q6R1BXXR24E
LED Indicator 6mm Recessed 24VDC IP67

LED Indicator 6mm Recessed 24VDC IP67

Buy Now
Panel Indicators, Pilot Lights - 679-1440-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
679-1440-ND
Panel Indicators, Pilot Lights 679-1440-ND
LED Panel Indicator Red Diffused 100° 24V 20mA Solder Lug

LED Panel Indicator Red Diffused 100° 24V 20mA Solder Lug

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Panel Mount Indicators
Q6R1BXXR24E
LED Panel Mount Indicators Q6R1BXXR24E
LED Panel Mount Indicators INDICATOR 24V 6MM RECESSED RED

LED Panel Mount Indicators INDICATOR 24V 6MM RECESSED RED

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number Q6R1BXXR24E 679-1440-ND Q6R1BXXR24E
Product Name LED Indication Panel Indicators, Pilot Lights LED Panel Mount Indicators
Lamp Type LED Lamps LED Lamps LED Lamps
Width 6 mm (0.2362 inch)
Rated Voltage 24 volts 24 volts
LED Color Red
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLGB/966D -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
22mm Illum. Metal Selector Switch 3PSRL - 2ASL3LB-6-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
LP3L StreamLine® Low Profile LED Lights - LP3SL-120B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Blue; Blue
Terminal Type Surface
View Details
Panel Indicators, Pilot Lights - 486-3-148-421-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details