Q6 series Ø6 mm panel mount LED indicators feature a prominent bezel, short body wires, and a black bezel finish. The part Q6P7BXXY02E is a fixed yellow LED with no integrated resistor, requiring an external resistor for operation at 20 mA. It has a forward voltage of 2.1 V and a luminous intensity of 30 mcd (typical) or 6 mcd (minimum). The rear body is epoxy, supporting an operating temperature range of -40 °C to +85 °C, and the unit is unsealed. Solder lug terminals are 2.0 x 0.5 mm, and maximum panel thickness is 7 mm. Life expectancy is 100,000 hours with a maximum reverse voltage of 5 V and a torque rating of 4 cNm.
LED INDICATOR 6MM ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 05W8380 |
| Product Name | Led Indicator 6Mm Rohs Compliant Apem |
| Features | Visual Indicator |