Q6 series Ø6 mm panel mount LED indicators feature a recessed bezel, short body wires, black finish, and a white super bright LED with no internal resistor, operating at 2 to 3.3 VDC with a maximum current of 20 mA. The rear body is molded polycarbonate with an IP67 sealing option available. Operating temperature range is -40 °C to +85 °C for the epoxy body variant. Maximum panel thickness is 7 mm, and the mounting torque is 4 cNm. Life expectancy is 100,000 hours.
LED INDICATOR 6MM ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 29Y2292 |
| Product Name | Led Indicator 6Mm Rohs Compliant Apem |
| Features | Visual Indicator |