APEM Components, Inc. LED Indication Q6P7BXXR02E

Description
LED Indicator 6mm Prominent 2VDC IP67
Request a Quote Datasheet
Description
LED Indicator 6mm Prominent 2VDC IP67
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Q6P7BXXR02E - Powell Electronics, Inc.
Swedesboro, NJ, United States
LED Indication
Q6P7BXXR02E
LED Indication Q6P7BXXR02E
LED Indicator 6mm Prominent 2VDC IP67

LED Indicator 6mm Prominent 2VDC IP67

Buy Now
Panel Indicators, Pilot Lights - 679-2767-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
679-2767-ND
Panel Indicators, Pilot Lights 679-2767-ND
"LED Panel Indicator Red Diffused 100° 2V 20mA Wire Leads - 7.87"" (200.00mm)"

"LED Panel Indicator Red Diffused 100° 2V 20mA Wire Leads - 7.87"" (200.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Panel Mount Indicators
Q6P7BXXR02E
LED Panel Mount Indicators Q6P7BXXR02E
LED Panel Mount Indicators Red LED 2VDC 6mm Shrt Wire IP67

LED Panel Mount Indicators Red LED 2VDC 6mm Shrt Wire IP67

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number Q6P7BXXR02E 679-2767-ND Q6P7BXXR02E
Product Name LED Indication Panel Indicators, Pilot Lights LED Panel Mount Indicators
Lamp Type LED Lamps LED Lamps LED Lamps
Width 6 mm (0.2362 inch)
Rated Voltage 2 volts 2 volts
Unlock Full Specs
to access all available technical data

Similar Products

N program - NME - Illuminated signal - NMEFGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
22mm Illuminated Mushroom Push Button - 2ALM5LB-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
Global Series, LED, lens, yellow - K859500815-06 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details